RCD Components, Inc. Fusible Surface Mount Circuit Protection Resistor MBW Series

Description
FUSIBLE FILM RESISTORS Low Cost Circuit Protection! RCD pioneered fusible film resistors in the early 1970’s as a low cost approach to circuit protection in case of overload or component failure. The component is designed to act as a conventional resistor under normal operating conditions, but open quickly under fault conditions. Series BW meets the requirements of EIA RS-325 and can be useful in eliminating circuit board damage and fire hazards. Standard fusing characteristics can be altered to customer requirements. Industry’s widest selection of fusible film resistors - 1/8W to 3W, .1 Ω to 24KΩ, 1% to 5%, leaded & surface mount Low cost, quick delivery (available on SWIFT™ program) Flameproof (UL94V0), surface-mount versions available
Datasheet
Description
FUSIBLE FILM RESISTORS Low Cost Circuit Protection! RCD pioneered fusible film resistors in the early 1970’s as a low cost approach to circuit protection in case of overload or component failure. The component is designed to act as a conventional resistor under normal operating conditions, but open quickly under fault conditions. Series BW meets the requirements of EIA RS-325 and can be useful in eliminating circuit board damage and fire hazards. Standard fusing characteristics can be altered to customer requirements. Industry’s widest selection of fusible film resistors - 1/8W to 3W, .1 Ω to 24KΩ, 1% to 5%, leaded & surface mount Low cost, quick delivery (available on SWIFT™ program) Flameproof (UL94V0), surface-mount versions available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusible Surface Mount Circuit Protection Resistor - MBW Series - RCD Components, Inc.
Manchester, NH, USA
Fusible Surface Mount Circuit Protection Resistor
MBW Series
Fusible Surface Mount Circuit Protection Resistor MBW Series
FUSIBLE FILM RESISTORS Low Cost Circuit Protection! RCD pioneered fusible film resistors in the early 1970’s as a low cost approach to circuit protection in case of overload or component failure. The component is designed to act as a conventional resistor under normal operating conditions, but open quickly under fault conditions. Series BW meets the requirements of EIA RS-325 and can be useful in eliminating circuit board damage and fire hazards. Standard fusing characteristics can be altered to customer requirements. Industry’s widest selection of fusible film resistors - 1/8W to 3W, .1 Ω to 24KΩ, 1% to 5%, leaded & surface mount Low cost, quick delivery (available on SWIFT™ program) Flameproof (UL94V0), surface-mount versions available

FUSIBLE FILM RESISTORS

Low Cost Circuit Protection!

RCD pioneered fusible film resistors in the early 1970’s as a low cost approach to circuit protection in case of overload or component failure. The component is designed to act as a conventional resistor under normal operating conditions, but open quickly under fault conditions. Series BW meets the requirements of EIA RS-325 and can be useful in eliminating circuit board damage and fire hazards. Standard fusing characteristics can be altered to customer requirements.

  • Industry’s widest selection of fusible film resistors - 1/8W to 3W, .1 Ω to 24KΩ, 1% to 5%, leaded & surface mount
  • Low cost, quick delivery (available on SWIFT™ program)
  • Flameproof (UL94V0), surface-mount versions available
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number MBW Series
Product Name Fusible Surface Mount Circuit Protection Resistor
Configuration Single Resistor
Category / Application Fusible Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details