RCD Components, Inc. Temperature Sensing Surface Mount Resistor, PTC MLP Series

Description
TEMPERATURE SENSITIVE METAL FILM SURFACE MOUNT RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various temperature coefficients are obtained by adjusting the film composition. LPT features platinum film for improved l inearity, interchangeability and +300°C operating temp. Small sizes result in fast response times, typically 6 seconds for LP/MLP12 & LPT, 9 seconds for LP/MLP25 (in still air). FEATURES: Economically priced PTC sensors Wide resistance range: 1.5 Ω - 100K High stability, excellent linearity Standard tolerance: ±5% (1% 1 , 2%, 10% available) Marked with color bands or alpha-numeric Resistance value is measured at 25°C (0°C available) Flat chip available, refer to FLP series
Datasheet
Description
TEMPERATURE SENSITIVE METAL FILM SURFACE MOUNT RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various temperature coefficients are obtained by adjusting the film composition. LPT features platinum film for improved l inearity, interchangeability and +300°C operating temp. Small sizes result in fast response times, typically 6 seconds for LP/MLP12 & LPT, 9 seconds for LP/MLP25 (in still air). FEATURES: Economically priced PTC sensors Wide resistance range: 1.5 Ω - 100K High stability, excellent linearity Standard tolerance: ±5% (1% 1 , 2%, 10% available) Marked with color bands or alpha-numeric Resistance value is measured at 25°C (0°C available) Flat chip available, refer to FLP series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensing Surface Mount  Resistor, PTC - MLP Series - RCD Components, Inc.
Manchester, NH, USA
Temperature Sensing Surface Mount Resistor, PTC
MLP Series
Temperature Sensing Surface Mount Resistor, PTC MLP Series
TEMPERATURE SENSITIVE METAL FILM SURFACE MOUNT RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various temperature coefficients are obtained by adjusting the film composition. LPT features platinum film for improved l inearity, interchangeability and +300°C operating temp. Small sizes result in fast response times, typically 6 seconds for LP/MLP12 & LPT, 9 seconds for LP/MLP25 (in still air). FEATURES: Economically priced PTC sensors Wide resistance range: 1.5 Ω - 100K High stability, excellent linearity Standard tolerance: ±5% (1% 1 , 2%, 10% available) Marked with color bands or alpha-numeric Resistance value is measured at 25°C (0°C available) Flat chip available, refer to FLP series

TEMPERATURE SENSITIVE METAL FILM SURFACE MOUNT RESISTORS

Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various temperature coefficients are obtained by adjusting the film composition. LPT features platinum film for improved l inearity, interchangeability and +300°C operating temp. Small sizes result in fast response times, typically 6 seconds for LP/MLP12 & LPT, 9 seconds for LP/MLP25 (in still air).

FEATURES:

  • Economically priced PTC sensors
  • Wide resistance range: 1.5 Ω - 100K
  • High stability, excellent linearity
  • Standard tolerance: ±5% (1% 1 , 2%, 10% available)
  • Marked with color bands or alpha-numeric
  • Resistance value is measured at 25°C (0°C available)
  • Flat chip available, refer to FLP series
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number MLP Series
Product Name Temperature Sensing Surface Mount Resistor, PTC
Category / Application General Use; Industrial
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 100000 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers