RCD Components, Inc. Military Grade Metal Film Resistor MF Series

Description
PRECISION METAL FILM RESISTORS Military-grade performance at commercial grade price! RCD MF Series metal film resistors have been designed to meet or surpass the performance levels of MIL-R-10509 characteristics D, C, and E. The film is a nickel-chrome alloy, evaporated onto a high grade substrate using a high vacuum process to ensure low TC’s and superb stability. The resistors are coated or encased with a high-temp epoxy to ensure utmost moisture and solvent protection. Stringent controls are used in each step of production to ensure ‘built-in’ reliability and consistent quality. Resistors are available with alpha-numeric or color band marking. Industry’s widest resistance range: 1.0Ω to 22.1 Meg TC ±25 to ±100ppm standard, available to 10ppm Precision quality, excellent stability, low cost Meets general performance requirements of MIL-R-10509 and EIA RS-460 Extremely low noise, reactance, voltage coefficient Numerous values available from stock in each type Available on exclusive SWIFT™ delivery program! All sizes available on Tape & Reel
Datasheet
Description
PRECISION METAL FILM RESISTORS Military-grade performance at commercial grade price! RCD MF Series metal film resistors have been designed to meet or surpass the performance levels of MIL-R-10509 characteristics D, C, and E. The film is a nickel-chrome alloy, evaporated onto a high grade substrate using a high vacuum process to ensure low TC’s and superb stability. The resistors are coated or encased with a high-temp epoxy to ensure utmost moisture and solvent protection. Stringent controls are used in each step of production to ensure ‘built-in’ reliability and consistent quality. Resistors are available with alpha-numeric or color band marking. Industry’s widest resistance range: 1.0Ω to 22.1 Meg TC ±25 to ±100ppm standard, available to 10ppm Precision quality, excellent stability, low cost Meets general performance requirements of MIL-R-10509 and EIA RS-460 Extremely low noise, reactance, voltage coefficient Numerous values available from stock in each type Available on exclusive SWIFT™ delivery program! All sizes available on Tape & Reel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manchester, NH, USA
Military Grade Metal Film Resistor
MF Series
Military Grade Metal Film Resistor MF Series
PRECISION METAL FILM RESISTORS Military-grade performance at commercial grade price! RCD MF Series metal film resistors have been designed to meet or surpass the performance levels of MIL-R-10509 characteristics D, C, and E. The film is a nickel-chrome alloy, evaporated onto a high grade substrate using a high vacuum process to ensure low TC’s and superb stability. The resistors are coated or encased with a high-temp epoxy to ensure utmost moisture and solvent protection. Stringent controls are used in each step of production to ensure ‘built-in’ reliability and consistent quality. Resistors are available with alpha-numeric or color band marking. Industry’s widest resistance range: 1.0Ω to 22.1 Meg TC ±25 to ±100ppm standard, available to 10ppm Precision quality, excellent stability, low cost Meets general performance requirements of MIL-R-10509 and EIA RS-460 Extremely low noise, reactance, voltage coefficient Numerous values available from stock in each type Available on exclusive SWIFT™ delivery program! All sizes available on Tape & Reel

PRECISION METAL FILM RESISTORS

Military-grade performance at commercial grade price!

RCD MF Series metal film resistors have been designed to meet or surpass the performance levels of MIL-R-10509 characteristics D, C, and E. The film is a nickel-chrome alloy, evaporated onto a high grade substrate using a high vacuum process to ensure low TC’s and superb stability. The resistors are coated or encased with a high-temp epoxy to ensure utmost moisture and solvent protection. Stringent controls are used in each step of production to ensure ‘built-in’ reliability and consistent quality. Resistors are available with alpha-numeric or color band marking.

  • Industry’s widest resistance range: 1.0Ω to 22.1 Meg
  • TC ±25 to ±100ppm standard, available to 10ppm
  • Precision quality, excellent stability, low cost
  • Meets general performance requirements of MIL-R-10509 and EIA RS-460
  • Extremely low noise, reactance, voltage coefficient
  • Numerous values available from stock in each type
  • Available on exclusive SWIFT™ delivery program!
  • All sizes available on Tape & Reel
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number MF Series
Product Name Military Grade Metal Film Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 1 to 1.50E7 ohms
Tolerance 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details