RCD Components, Inc. Through Hole Resistors GP55-9092-FTW

Description
RES 90.9K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 90.9K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-GP55-9092-FTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-GP55-9092-FTWTR-ND
Through Hole Resistors 4855-GP55-9092-FTWTR-ND
RES 90.9K OHM 1% 1/4W AXIAL

RES 90.9K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Resistor;Metal Film;Res 90.9 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial - 70183663 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 90.9 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
70183663
Resistor;Metal Film;Res 90.9 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial 70183663
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms

RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered.

  • Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available)
  • Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-GP55-9092-FTWTR-ND 70183663
Product Name Through Hole Resistors Resistor;Metal Film;Res 90.9 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers