RCD Components, Inc. Metal Film Surface Mount Resistor MGP, MHM Series

Description
GENERAL SM Metal film performance, economical price! RCD Series MGP melf* resistors utilize precision film technology which is inherently low inductance, low noise, and high stability even after extended periods. Heavy solder plating assures excellent solderability and long shelf life. Series MHM offers hermetically sealed environmental protection and utmost reliability. MGP series parts are color banded, MHM are a lphanu- merically marked with r esistance and tolerance. *Melf = metal electrode face-bonded (cylindrical component). Industry’s widest selection of metal film MELF resistors- .1W to .5W, 0.1 Ω to 22M Ω , 0.1% to 5%, 10ppm to 100ppm/ ° C Low cost, quick delivery (available on SWIFT™ program) Precision performance, excellent environmental stability Series MHM hermetic sealed is an industry first!
Datasheet
Description
GENERAL SM Metal film performance, economical price! RCD Series MGP melf* resistors utilize precision film technology which is inherently low inductance, low noise, and high stability even after extended periods. Heavy solder plating assures excellent solderability and long shelf life. Series MHM offers hermetically sealed environmental protection and utmost reliability. MGP series parts are color banded, MHM are a lphanu- merically marked with r esistance and tolerance. *Melf = metal electrode face-bonded (cylindrical component). Industry’s widest selection of metal film MELF resistors- .1W to .5W, 0.1 Ω to 22M Ω , 0.1% to 5%, 10ppm to 100ppm/ ° C Low cost, quick delivery (available on SWIFT™ program) Precision performance, excellent environmental stability Series MHM hermetic sealed is an industry first!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Surface Mount Resistor - MGP, MHM Series - RCD Components, Inc.
Manchester, NH, USA
Metal Film Surface Mount Resistor
MGP, MHM Series
Metal Film Surface Mount Resistor MGP, MHM Series
GENERAL SM Metal film performance, economical price! RCD Series MGP melf* resistors utilize precision film technology which is inherently low inductance, low noise, and high stability even after extended periods. Heavy solder plating assures excellent solderability and long shelf life. Series MHM offers hermetically sealed environmental protection and utmost reliability. MGP series parts are color banded, MHM are a lphanu- merically marked with r esistance and tolerance. *Melf = metal electrode face-bonded (cylindrical component). Industry’s widest selection of metal film MELF resistors- .1W to .5W, 0.1 Ω to 22M Ω , 0.1% to 5%, 10ppm to 100ppm/ ° C Low cost, quick delivery (available on SWIFT™ program) Precision performance, excellent environmental stability Series MHM hermetic sealed is an industry first!

GENERAL SM

Metal film performance, economical price! RCD Series MGP melf* resistors utilize precision film technology which is inherently low inductance, low noise, and high stability even after extended periods. Heavy solder plating assures excellent solderability and long shelf life. Series MHM offers hermetically sealed environmental protection and utmost reliability. MGP series parts are color banded, MHM are a lphanu- merically marked with r esistance and tolerance. *Melf = metal electrode face-bonded (cylindrical component).

  • Industry’s widest selection of metal film MELF resistors- .1W to .5W, 0.1 Ω to 22M Ω , 0.1% to 5%, 10ppm to 100ppm/ ° C
  • Low cost, quick delivery (available on SWIFT™ program)
  • Precision performance, excellent environmental stability
  • Series MHM hermetic sealed is an industry first!
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number MGP, MHM Series
Product Name Metal Film Surface Mount Resistor
Category / Application General Use; Industrial
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 to 2.20E7 ohms
Tolerance 0.1000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers