RCD Components, Inc. Thick Film Resistor, 3Kohm, 100W, 5%; Resistance Rcd (Resistors Coils Delaylines) HDP247-302-JBQ

Description
THICK FILM RESISTOR, 3KOHM, 100W, 5%; Resistance:3kohm; Product Range:HDP Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: No
Description
THICK FILM RESISTOR, 3KOHM, 100W, 5%; Resistance:3kohm; Product Range:HDP Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 3Kohm, 100W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 06H2228 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3Kohm, 100W, 5%; Resistance Rcd (Resistors Coils Delaylines)
06H2228
Thick Film Resistor, 3Kohm, 100W, 5%; Resistance Rcd (Resistors Coils Delaylines) 06H2228
THICK FILM RESISTOR, 3KOHM, 100W, 5%; Resistance:3kohm; Product Range:HDP Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: No

THICK FILM RESISTOR, 3KOHM, 100W, 5%; Resistance:3kohm; Product Range:HDP Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H2228
Product Name Thick Film Resistor, 3Kohm, 100W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details