RCD Components, Inc. Ceramamic Case Current Sensing 2 Axial Resistor LVH Series

Description
LOW VALUE PRECISION TOLERANCE & TC Four-Terminal Current Sensing as low as 0.0005Ω RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent durability and environmental protection. Series LVF resistors are well-suited for current sensing applications including test instrumentation, power supplies, and power amplifiers. Specify option E when circuits require low thermal EMF. FEATURES: Industry’s widest range of 4-terminal power resistors! Standard tolerances to 0.1%, TC’s to 5ppm Welded & fireproof construction Available on exclusive SWIFT™delivery program! 4-terminal “Kelvin” design eliminates contributing errordue to lead resistance Standard current ratings to 40A (up to 100A on custom basis) For surface mount design up to 3W see SF series
Datasheet
Description
LOW VALUE PRECISION TOLERANCE & TC Four-Terminal Current Sensing as low as 0.0005Ω RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent durability and environmental protection. Series LVF resistors are well-suited for current sensing applications including test instrumentation, power supplies, and power amplifiers. Specify option E when circuits require low thermal EMF. FEATURES: Industry’s widest range of 4-terminal power resistors! Standard tolerances to 0.1%, TC’s to 5ppm Welded & fireproof construction Available on exclusive SWIFT™delivery program! 4-terminal “Kelvin” design eliminates contributing errordue to lead resistance Standard current ratings to 40A (up to 100A on custom basis) For surface mount design up to 3W see SF series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramamic Case Current Sensing  2 Axial Resistor - LVH Series - RCD Components, Inc.
Manchester, NH, USA
Ceramamic Case Current Sensing 2 Axial Resistor
LVH Series
Ceramamic Case Current Sensing 2 Axial Resistor LVH Series
LOW VALUE PRECISION TOLERANCE & TC Four-Terminal Current Sensing as low as 0.0005Ω RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent durability and environmental protection. Series LVF resistors are well-suited for current sensing applications including test instrumentation, power supplies, and power amplifiers. Specify option E when circuits require low thermal EMF. FEATURES: Industry’s widest range of 4-terminal power resistors! Standard tolerances to 0.1%, TC’s to 5ppm Welded & fireproof construction Available on exclusive SWIFT™delivery program! 4-terminal “Kelvin” design eliminates contributing errordue to lead resistance Standard current ratings to 40A (up to 100A on custom basis) For surface mount design up to 3W see SF series

LOW VALUE PRECISION TOLERANCE & TC

Four-Terminal Current Sensing as low as 0.0005Ω

RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent durability and environmental protection. Series LVF resistors are well-suited for current sensing applications including test instrumentation, power supplies, and power amplifiers.

Specify option E when circuits require low thermal EMF.

FEATURES:

  • Industry’s widest range of 4-terminal power resistors!
  • Standard tolerances to 0.1%, TC’s to 5ppm
  • Welded & fireproof construction
  • Available on exclusive SWIFT™delivery program!
  • 4-terminal “Kelvin” design eliminates contributing errordue to lead resistance
  • Standard current ratings to 40A (up to 100A on custom basis)
  • For surface mount design up to 3W see SF series
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number LVH Series
Product Name Ceramamic Case Current Sensing 2 Axial Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use; Power Applications
Technology / Construction Ceramic Composition
Mounting / Packaging Radial Leads
Resistance Range 5.00E-4 to 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details