RCD Components, Inc. Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines) MC0603-1002-FTW

Description
RES, THICK FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines) - 18X9888 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines)
18X9888
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines) 18X9888
RES, THICK FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18X9888
Product Name Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application General Use
Technology / Construction Coiled Wire Resistor; Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details