RCD Components, Inc. Resistor;Thick Film;Res 0.001 Ohms;Pwr-Rtg 0.667 W;Tol 1%;SMT MLB2512-R001-FTW

Description
RCD's ML Series resistors offer cost-effective solutions for low resistance applications. The resistive element is thick film or metal plate, and is coated with high temperature insulation for exceptional environmental protection. Wide range of sizes available Tolerance: ±1% Temp. Coeff.: ±100 ppm
Description
RCD's ML Series resistors offer cost-effective solutions for low resistance applications. The resistive element is thick film or metal plate, and is coated with high temperature insulation for exceptional environmental protection. Wide range of sizes available Tolerance: ±1% Temp. Coeff.: ±100 ppm

Suppliers

Company
Product
Description
Supplier Links
Resistor;Thick Film;Res 0.001 Ohms;Pwr-Rtg 0.667 W;Tol 1%;SMT - 70183916 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.001 Ohms;Pwr-Rtg 0.667 W;Tol 1%;SMT
70183916
Resistor;Thick Film;Res 0.001 Ohms;Pwr-Rtg 0.667 W;Tol 1%;SMT 70183916
RCD's ML Series resistors offer cost-effective solutions for low resistance applications. The resistive element is thick film or metal plate, and is coated with high temperature insulation for exceptional environmental protection. Wide range of sizes available Tolerance: ±1% Temp. Coeff.: ±100 ppm

RCD's ML Series resistors offer cost-effective solutions for low resistance applications. The resistive element is thick film or metal plate, and is coated with high temperature insulation for exceptional environmental protection. Wide range of sizes available

  • Tolerance: ±1%
  • Temp. Coeff.: ±100 ppm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70183916
Product Name Resistor;Thick Film;Res 0.001 Ohms;Pwr-Rtg 0.667 W;Tol 1%;SMT
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers