RCD Components, Inc. Metal Film Resistor GP, GPS Series

Description
GENERAL PURPOSE Precision performance, industry’s lowest price! RCD’s GP metal film resistors and FP flameproof version are designed to provide high performance and reliability at low costs. Improved performance over i ndustry standard is achieved via the use of high grade materials combined with stringent process controls. Unlike other manufacturers that lock users into a limited range of “standard products”, RCD offers the industry’s widest choice of design options, including non-standard resistance values. Industry’s widest range! 10 models, 1/8W to 2W, 1 Ω to 22.1M Ω , 0.1% to 5%, 25ppm to 100ppm Miniature GPS Series enables significant space savings Flameproof FP & FPS version meet UL94V-0 Wide selection available from stock
Datasheet
Description
GENERAL PURPOSE Precision performance, industry’s lowest price! RCD’s GP metal film resistors and FP flameproof version are designed to provide high performance and reliability at low costs. Improved performance over i ndustry standard is achieved via the use of high grade materials combined with stringent process controls. Unlike other manufacturers that lock users into a limited range of “standard products”, RCD offers the industry’s widest choice of design options, including non-standard resistance values. Industry’s widest range! 10 models, 1/8W to 2W, 1 Ω to 22.1M Ω , 0.1% to 5%, 25ppm to 100ppm Miniature GPS Series enables significant space savings Flameproof FP & FPS version meet UL94V-0 Wide selection available from stock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - GP, GPS Series - RCD Components, Inc.
Manchester, NH, USA
Metal Film Resistor
GP, GPS Series
Metal Film Resistor GP, GPS Series
GENERAL PURPOSE Precision performance, industry’s lowest price! RCD’s GP metal film resistors and FP flameproof version are designed to provide high performance and reliability at low costs. Improved performance over i ndustry standard is achieved via the use of high grade materials combined with stringent process controls. Unlike other manufacturers that lock users into a limited range of “standard products”, RCD offers the industry’s widest choice of design options, including non-standard resistance values. Industry’s widest range! 10 models, 1/8W to 2W, 1 Ω to 22.1M Ω , 0.1% to 5%, 25ppm to 100ppm Miniature GPS Series enables significant space savings Flameproof FP & FPS version meet UL94V-0 Wide selection available from stock

GENERAL PURPOSE

Precision performance, industry’s lowest price! RCD’s GP metal film resistors and FP flameproof version are designed to provide high performance and reliability at low costs. Improved performance over i ndustry standard is achieved via the use of high grade materials combined with stringent process controls. Unlike other manufacturers that lock users into a limited range of “standard products”, RCD offers the industry’s widest choice of design options, including non-standard resistance values.

  • Industry’s widest range! 10 models, 1/8W to 2W, 1 Ω to 22.1M Ω , 0.1% to 5%, 25ppm to 100ppm
  • Miniature GPS Series enables significant space savings
  • Flameproof FP & FPS version meet UL94V-0
  • Wide selection available from stock
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number GP, GPS Series
Product Name Metal Film Resistor
Configuration Single Resistor
Category / Application General Use; Industrial
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details