RCD Components, Inc. Ceramic Case Resistor LOR Series

Description
ULTRA LOW VALUE Series LOR rectangular shape and high thermal conductivity ceram - ic case efficiently transfers heat from the internal element resulting in excellent stability and overload capability. The resistance element is non-inductive and constructed from near-zero TCR alloy minimiz - ing thermal instability. Construction is flame retardent, solvent- and moisture-resistant. LOR (2-terminal design) is available to 0.5% tolerance, LOR-4T (4-terminal design) is available to 0.1%. Ideal for current sense applications 0.0025 Ω to .25 Ω , 0.1% to 10% Low TC, high pulse capability Non-inductive metal element Available on RCD’s exclusive SWIFT™ delivery program
Datasheet
Description
ULTRA LOW VALUE Series LOR rectangular shape and high thermal conductivity ceram - ic case efficiently transfers heat from the internal element resulting in excellent stability and overload capability. The resistance element is non-inductive and constructed from near-zero TCR alloy minimiz - ing thermal instability. Construction is flame retardent, solvent- and moisture-resistant. LOR (2-terminal design) is available to 0.5% tolerance, LOR-4T (4-terminal design) is available to 0.1%. Ideal for current sense applications 0.0025 Ω to .25 Ω , 0.1% to 10% Low TC, high pulse capability Non-inductive metal element Available on RCD’s exclusive SWIFT™ delivery program
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Case Resistor - LOR Series - RCD Components, Inc.
Manchester, NH, USA
Ceramic Case Resistor
LOR Series
Ceramic Case Resistor LOR Series
ULTRA LOW VALUE Series LOR rectangular shape and high thermal conductivity ceram - ic case efficiently transfers heat from the internal element resulting in excellent stability and overload capability. The resistance element is non-inductive and constructed from near-zero TCR alloy minimiz - ing thermal instability. Construction is flame retardent, solvent- and moisture-resistant. LOR (2-terminal design) is available to 0.5% tolerance, LOR-4T (4-terminal design) is available to 0.1%. Ideal for current sense applications 0.0025 Ω to .25 Ω , 0.1% to 10% Low TC, high pulse capability Non-inductive metal element Available on RCD’s exclusive SWIFT™ delivery program

ULTRA LOW VALUE

Series LOR rectangular shape and high thermal conductivity ceram - ic case efficiently transfers heat from the internal element resulting in excellent stability and overload capability. The resistance element is non-inductive and constructed from near-zero TCR alloy minimiz - ing thermal instability. Construction is flame retardent, solvent- and moisture-resistant. LOR (2-terminal design) is available to 0.5% tolerance, LOR-4T (4-terminal design) is available to 0.1%.

  • Ideal for current sense applications
  • 0.0025 Ω to .25 Ω , 0.1% to 10%
  • Low TC, high pulse capability
  • Non-inductive metal element
  • Available on RCD’s exclusive SWIFT™ delivery program
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number LOR Series
Product Name Ceramic Case Resistor
Category / Application Precision Resistor
Technology / Construction Ceramic Composition; Metal Plate
Mounting / Packaging Axial Leads
Resistance Range 0.0025 to 250000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details