RCD Components, Inc. Through Hole Resistors PR2-102-JBW

Description
RES 1K OHM 5% 2W AXIAL
Request a Quote Datasheet
Description
RES 1K OHM 5% 2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-PR2-102-JBW-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-PR2-102-JBW-ND
Through Hole Resistors 4855-PR2-102-JBW-ND
RES 1K OHM 5% 2W AXIAL

RES 1K OHM 5% 2W AXIAL

Buy Now Datasheet
Wirewound Resistor, 1Kohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 60K0360 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines)
60K0360
Wirewound Resistor, 1Kohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) 60K0360
WIREWOUND RESISTOR, 1KOHM, 2W, 5%; Resistance:1kohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 2W, 5%; Resistance:1kohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4855-PR2-102-JBW-ND 60K0360
Product Name Through Hole Resistors Wirewound Resistor, 1Kohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details