RCD Components, Inc. Thick Film Resistor, 250 Ohm, 100W, 5%; Resistance Rcd (Resistors Coils Delaylines) HDP247-251-JBQ

Description
THICK FILM RESISTOR, 250 OHM, 100W, 5%; Resistance:250ohm; Product Range:HDP Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: No
Description
THICK FILM RESISTOR, 250 OHM, 100W, 5%; Resistance:250ohm; Product Range:HDP Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 250 Ohm, 100W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 06H2227 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 250 Ohm, 100W, 5%; Resistance Rcd (Resistors Coils Delaylines)
06H2227
Thick Film Resistor, 250 Ohm, 100W, 5%; Resistance Rcd (Resistors Coils Delaylines) 06H2227
THICK FILM RESISTOR, 250 OHM, 100W, 5%; Resistance:250ohm; Product Range:HDP Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: No

THICK FILM RESISTOR, 250 OHM, 100W, 5%; Resistance:250ohm; Product Range:HDP Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H2227
Product Name Thick Film Resistor, 250 Ohm, 100W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details