RCD Components, Inc. Through Hole Resistors PR1-470-JBW

Description
RES 47 OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 47 OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-PR1-470-JBW-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-PR1-470-JBW-ND
Through Hole Resistors 4855-PR1-470-JBW-ND
RES 47 OHM 5% 1W AXIAL

RES 47 OHM 5% 1W AXIAL

Buy Now Datasheet
Wirewound Resistor, 47 Ohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 45M9733 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines)
45M9733
Wirewound Resistor, 47 Ohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines) 45M9733
WIREWOUND RESISTOR, 47 OHM, 1W, 5%; Resistance:47ohm; Product Range:PR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Product Length:15.2mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 1W, 5%; Resistance:47ohm; Product Range:PR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Product Length:15.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4855-PR1-470-JBW-ND 45M9733
Product Name Through Hole Resistors Wirewound Resistor, 47 Ohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details