RCD Components, Inc. Military Grade Thick Film Surface Mount Chip Resistor MCT Series

Description
THICK FILM PRECISION MILITARY GRADE SURFACE MOUNT RESISTORS Precision performance to 0.1% 50ppm/°C! RCD series MCT chip resistors are designed to meet applicable performance requirements of MIL-PRF-55342 1 . Variety of sizes and termination materials allows wide design flexibility. Palladium silver terminations are recommended for use with conductive epoxy, gold is recommended for wire bonding, and tin plated nickel for soldering. Choice of termination materials: 100% tin plated nickel barrier is standard (palladium silver, gold, or tin-lead solder is available) Wraparound termination is standard, single sided termination is available (Option ‘S’) Wide resistance range: 0.1 Ω to 100M Ω 100% Group A screening per MIL-R-55342 available Wide design flexibility for use with hybrid or smd circuitry Custom sizes, high surge, untrimmed chips available Backside metalization available
Datasheet
Description
THICK FILM PRECISION MILITARY GRADE SURFACE MOUNT RESISTORS Precision performance to 0.1% 50ppm/°C! RCD series MCT chip resistors are designed to meet applicable performance requirements of MIL-PRF-55342 1 . Variety of sizes and termination materials allows wide design flexibility. Palladium silver terminations are recommended for use with conductive epoxy, gold is recommended for wire bonding, and tin plated nickel for soldering. Choice of termination materials: 100% tin plated nickel barrier is standard (palladium silver, gold, or tin-lead solder is available) Wraparound termination is standard, single sided termination is available (Option ‘S’) Wide resistance range: 0.1 Ω to 100M Ω 100% Group A screening per MIL-R-55342 available Wide design flexibility for use with hybrid or smd circuitry Custom sizes, high surge, untrimmed chips available Backside metalization available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Military Grade Thick Film Surface Mount Chip Resistor - MCT Series - RCD Components, Inc.
Manchester, NH, USA
Military Grade Thick Film Surface Mount Chip Resistor
MCT Series
Military Grade Thick Film Surface Mount Chip Resistor MCT Series
THICK FILM PRECISION MILITARY GRADE SURFACE MOUNT RESISTORS Precision performance to 0.1% 50ppm/°C! RCD series MCT chip resistors are designed to meet applicable performance requirements of MIL-PRF-55342 1 . Variety of sizes and termination materials allows wide design flexibility. Palladium silver terminations are recommended for use with conductive epoxy, gold is recommended for wire bonding, and tin plated nickel for soldering. Choice of termination materials: 100% tin plated nickel barrier is standard (palladium silver, gold, or tin-lead solder is available) Wraparound termination is standard, single sided termination is available (Option ‘S’) Wide resistance range: 0.1 Ω to 100M Ω 100% Group A screening per MIL-R-55342 available Wide design flexibility for use with hybrid or smd circuitry Custom sizes, high surge, untrimmed chips available Backside metalization available

THICK FILM PRECISION MILITARY GRADE SURFACE MOUNT RESISTORS

Precision performance to 0.1% 50ppm/°C! RCD series MCT chip resistors are designed to meet applicable performance requirements of MIL-PRF-55342 1 . Variety of sizes and termination materials allows wide design flexibility. Palladium silver terminations are recommended for use with conductive epoxy, gold is recommended for wire bonding, and tin plated nickel for soldering.

  • Choice of termination materials: 100% tin plated nickel barrier is standard (palladium silver, gold, or tin-lead solder is available)
  • Wraparound termination is standard, single sided termination is available (Option ‘S’)
  • Wide resistance range: 0.1 Ω to 100M Ω
  • 100% Group A screening per MIL-R-55342 available
  • Wide design flexibility for use with hybrid or smd circuitry
  • Custom sizes, high surge, untrimmed chips available
  • Backside metalization available
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number MCT Series
Product Name Military Grade Thick Film Surface Mount Chip Resistor
Configuration Single Resistor
Category / Application Computers
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 2010 (optional feature); 2512 (optional feature); 0505, 1005, 1210, 1505
Resistance Range 0.1000 to 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details