RCD Components, Inc. Precision Metal Film Resistor HM Series

Description
PRECISION RCD Series HM hermetically sealed precision metal film resistors are designed for demanding applications including high humidity, salt atmosphere, and other hostile environ- ments. The improved environmental stability is achieved by hermetically sealing the resistor element within the external insulated tube. The wide choice of resistance values, tolerances, and tempera- ture coefficients exceeds the military range of MIL-PRF-55182, enabling new opportunities for circuit designers. Industry’s widest range! Tolerances to ±0.01%, TC’s to ±5ppm! Hermetic enclosure enables exceptional environmental stability and physical protection Power levels are above equivalent military ratings! Available on exclusive SWIFT™ delivery program! Extremely low noise, thermal EMF, and voltage coefficient
Datasheet
Description
PRECISION RCD Series HM hermetically sealed precision metal film resistors are designed for demanding applications including high humidity, salt atmosphere, and other hostile environ- ments. The improved environmental stability is achieved by hermetically sealing the resistor element within the external insulated tube. The wide choice of resistance values, tolerances, and tempera- ture coefficients exceeds the military range of MIL-PRF-55182, enabling new opportunities for circuit designers. Industry’s widest range! Tolerances to ±0.01%, TC’s to ±5ppm! Hermetic enclosure enables exceptional environmental stability and physical protection Power levels are above equivalent military ratings! Available on exclusive SWIFT™ delivery program! Extremely low noise, thermal EMF, and voltage coefficient
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Metal Film Resistor - HM Series - RCD Components, Inc.
Manchester, NH, USA
Precision Metal Film Resistor
HM Series
Precision Metal Film Resistor HM Series
PRECISION RCD Series HM hermetically sealed precision metal film resistors are designed for demanding applications including high humidity, salt atmosphere, and other hostile environ- ments. The improved environmental stability is achieved by hermetically sealing the resistor element within the external insulated tube. The wide choice of resistance values, tolerances, and tempera- ture coefficients exceeds the military range of MIL-PRF-55182, enabling new opportunities for circuit designers. Industry’s widest range! Tolerances to ±0.01%, TC’s to ±5ppm! Hermetic enclosure enables exceptional environmental stability and physical protection Power levels are above equivalent military ratings! Available on exclusive SWIFT™ delivery program! Extremely low noise, thermal EMF, and voltage coefficient

PRECISION

RCD Series HM hermetically sealed precision metal film resistors are designed for demanding applications including high humidity, salt atmosphere, and other hostile environ- ments. The improved environmental stability is achieved by hermetically sealing the resistor element within the external insulated tube.

The wide choice of resistance values, tolerances, and tempera- ture coefficients exceeds the military range of MIL-PRF-55182, enabling new opportunities for circuit designers.

  • Industry’s widest range!
  • Tolerances to ±0.01%, TC’s to ±5ppm!
  • Hermetic enclosure enables exceptional environmental stability and physical protection
  • Power levels are above equivalent military ratings!
  • Available on exclusive SWIFT™ delivery program!
  • Extremely low noise, thermal EMF, and voltage coefficient
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number HM Series
Product Name Precision Metal Film Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 1.00E7 ohms
Tolerance 0.0100 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers