RCD Components, Inc. Metal Foil Resistor HP Series

Description
ULTRA PRECISION APPLICATIONS Nichrosil™ Metal Foil - Unsurpassed Performance Series HP resistors feature a metal foil construction for the most demanding applications. Series VS feature a thin film c onstruction which enables excellent performance across a wide range of values, offering a viable alternative to precision wirewound resistors. Superlow TC’s, up to 20 × better than Mil p/n RNC90Y req uire ments, p rovide new o pportunities for d esign engineers. HP10 is hermetically sealed in a metal case, all others are epoxy encased or coated. Industry’s widest range and highest precision Low inductance, capacitance, noise and thermal EMF Through-hole and SM designs VS16 is a dual resistor design (TC tracking to 1ppm avail.) Available on exclusive SWIFT™ delivery program!
Datasheet
Description
ULTRA PRECISION APPLICATIONS Nichrosil™ Metal Foil - Unsurpassed Performance Series HP resistors feature a metal foil construction for the most demanding applications. Series VS feature a thin film c onstruction which enables excellent performance across a wide range of values, offering a viable alternative to precision wirewound resistors. Superlow TC’s, up to 20 × better than Mil p/n RNC90Y req uire ments, p rovide new o pportunities for d esign engineers. HP10 is hermetically sealed in a metal case, all others are epoxy encased or coated. Industry’s widest range and highest precision Low inductance, capacitance, noise and thermal EMF Through-hole and SM designs VS16 is a dual resistor design (TC tracking to 1ppm avail.) Available on exclusive SWIFT™ delivery program!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - HP Series - RCD Components, Inc.
Manchester, NH, USA
Metal Foil Resistor
HP Series
Metal Foil Resistor HP Series
ULTRA PRECISION APPLICATIONS Nichrosil™ Metal Foil - Unsurpassed Performance Series HP resistors feature a metal foil construction for the most demanding applications. Series VS feature a thin film c onstruction which enables excellent performance across a wide range of values, offering a viable alternative to precision wirewound resistors. Superlow TC’s, up to 20 × better than Mil p/n RNC90Y req uire ments, p rovide new o pportunities for d esign engineers. HP10 is hermetically sealed in a metal case, all others are epoxy encased or coated. Industry’s widest range and highest precision Low inductance, capacitance, noise and thermal EMF Through-hole and SM designs VS16 is a dual resistor design (TC tracking to 1ppm avail.) Available on exclusive SWIFT™ delivery program!

ULTRA PRECISION APPLICATIONS

Nichrosil™ Metal Foil - Unsurpassed Performance

Series HP resistors feature a metal foil construction for the most demanding applications. Series VS feature a thin film c onstruction which enables excellent performance across a wide range of values, offering a viable alternative to precision wirewound resistors. Superlow TC’s, up to 20 × better than Mil p/n RNC90Y req uire ments, p rovide new o pportunities for d esign engineers. HP10 is hermetically sealed in a metal case, all others are epoxy encased or coated.

  • Industry’s widest range and highest precision
  • Low inductance, capacitance, noise and thermal EMF
  • Through-hole and SM designs
  • VS16 is a dual resistor design (TC tracking to 1ppm avail.)
  • Available on exclusive SWIFT™ delivery program!
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number HP Series
Product Name Metal Foil Resistor
Technology / Construction Metal Foil
Mounting / Packaging Gull Wing Leads (optional feature); Radial Leads
Resistance Range 10 to 60000 ohms
Tolerance 1.00E-3 to 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details