RCD Components, Inc. Carbon Film Surface Mount Resistor MCF Series

Description
GENERAL SM Low cost, carbon film MELFs! Pulse voltage to 3KV! Quality levels are unsurpassed due to stringent process con - trols. Automated Far East production results in low prices. RCD offers the industry’s widest range of sizes and options including zero ohm jumpers and high pulse voltage versions. Economy-grade pricing! Wide resistance range (up to 22Meg W available) Standard tolerance: ±5% (±2% available) Series ZCF zero-ohm jumpers available, .02 W maximum. Type ZCF10 is rated at 2A, ZCF12 at 3A, and ZCF25 at 5A. ZCF Series marked with a single black band.
Datasheet
Description
GENERAL SM Low cost, carbon film MELFs! Pulse voltage to 3KV! Quality levels are unsurpassed due to stringent process con - trols. Automated Far East production results in low prices. RCD offers the industry’s widest range of sizes and options including zero ohm jumpers and high pulse voltage versions. Economy-grade pricing! Wide resistance range (up to 22Meg W available) Standard tolerance: ±5% (±2% available) Series ZCF zero-ohm jumpers available, .02 W maximum. Type ZCF10 is rated at 2A, ZCF12 at 3A, and ZCF25 at 5A. ZCF Series marked with a single black band.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Surface Mount Resistor - MCF Series - RCD Components, Inc.
Manchester, NH, USA
Carbon Film Surface Mount Resistor
MCF Series
Carbon Film Surface Mount Resistor MCF Series
GENERAL SM Low cost, carbon film MELFs! Pulse voltage to 3KV! Quality levels are unsurpassed due to stringent process con - trols. Automated Far East production results in low prices. RCD offers the industry’s widest range of sizes and options including zero ohm jumpers and high pulse voltage versions. Economy-grade pricing! Wide resistance range (up to 22Meg W available) Standard tolerance: ±5% (±2% available) Series ZCF zero-ohm jumpers available, .02 W maximum. Type ZCF10 is rated at 2A, ZCF12 at 3A, and ZCF25 at 5A. ZCF Series marked with a single black band.

GENERAL SM

Low cost, carbon film MELFs! Pulse voltage to 3KV!

Quality levels are unsurpassed due to stringent process con - trols. Automated Far East production results in low prices. RCD offers the industry’s widest range of sizes and options including zero ohm jumpers and high pulse voltage versions.

  • Economy-grade pricing!
  • Wide resistance range (up to 22Meg W available)
  • Standard tolerance: ±5% (±2% available)
  • Series ZCF zero-ohm jumpers available, .02 W maximum. Type ZCF10 is rated at 2A, ZCF12 at 3A, and ZCF25 at 5A. ZCF Series marked with a single black band.
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number MCF Series
Product Name Carbon Film Surface Mount Resistor
Technology / Construction CarbonFilm
Resistance Range 1 to 2.20E6 ohms
Tolerance 2 to 10 +/- %
Power Rating 0.1000 to 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers