RCD Components, Inc. Through Hole Resistors PR2-103-JBW

Description
RES 10K OHM 5% 2W AXIAL
Request a Quote Datasheet
Description
RES 10K OHM 5% 2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-PR2-103-JBW-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-PR2-103-JBW-ND
Through Hole Resistors 4855-PR2-103-JBW-ND
RES 10K OHM 5% 2W AXIAL

RES 10K OHM 5% 2W AXIAL

Buy Now Datasheet
Wirewound Resistor, 10Kohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 66K6597 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines)
66K6597
Wirewound Resistor, 10Kohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines) 66K6597
WIREWOUND RESISTOR, 10KOHM, 2W, 5%; Resistance:10kohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 2W, 5%; Resistance:10kohm; Product Range:PR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4855-PR2-103-JBW-ND 66K6597
Product Name Through Hole Resistors Wirewound Resistor, 10Kohm, 2W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details