RCD Components, Inc. Through Hole Resistors GP55-9090-FTW

Description
RES 909 OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 909 OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-GP55-9090-FTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-GP55-9090-FTWTR-ND
Through Hole Resistors 4855-GP55-9090-FTWTR-ND
RES 909 OHM 1% 1/4W AXIAL

RES 909 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Resistor;Metal Film;Res 909 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial - 70183630 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 909 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
70183630
Resistor;Metal Film;Res 909 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial 70183630
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms

RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered.

  • Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available)
  • Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-GP55-9090-FTWTR-ND 70183630
Product Name Through Hole Resistors Resistor;Metal Film;Res 909 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details