RCD Components, Inc. Molded Heat Sink Power Film Resistor MP Series

Description
APPLICATION: TO-220 High Performance Molded Heat-Sink Resistors RCD’s MP series feature power film resistor elements designed for excellent environmental stability as well as superior high- frequency performance (custom designs up to 1GHz avail.). All sizes feature metal base plate for optimum heat transfer. The resistor is electrically isolated from the metal tab, and molded into various package styles with high-temp flame-retardant epoxy. MP126 and MP220 in reduced wattage ratings now available in tighter TCs and tolerances from 10 Ω to 49.9K: MP126 (5W) to 0.025% and 2ppm, MP220 (10W) to 0.05% and 5ppm. Industry’s widest range of TO-style power resistors! Standard resistance range: 0.01 Ω to 56K Ω Standard tolerance: ±1%, ±2%, ±5% (available to 0.025%) Non-Inductive performance Resistor is electrically isolated from the mounting surface
Datasheet
Description
APPLICATION: TO-220 High Performance Molded Heat-Sink Resistors RCD’s MP series feature power film resistor elements designed for excellent environmental stability as well as superior high- frequency performance (custom designs up to 1GHz avail.). All sizes feature metal base plate for optimum heat transfer. The resistor is electrically isolated from the metal tab, and molded into various package styles with high-temp flame-retardant epoxy. MP126 and MP220 in reduced wattage ratings now available in tighter TCs and tolerances from 10 Ω to 49.9K: MP126 (5W) to 0.025% and 2ppm, MP220 (10W) to 0.05% and 5ppm. Industry’s widest range of TO-style power resistors! Standard resistance range: 0.01 Ω to 56K Ω Standard tolerance: ±1%, ±2%, ±5% (available to 0.025%) Non-Inductive performance Resistor is electrically isolated from the mounting surface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Heat Sink Power Film Resistor - MP Series - RCD Components, Inc.
Manchester, NH, USA
Molded Heat Sink Power Film Resistor
MP Series
Molded Heat Sink Power Film Resistor MP Series
APPLICATION: TO-220 High Performance Molded Heat-Sink Resistors RCD’s MP series feature power film resistor elements designed for excellent environmental stability as well as superior high- frequency performance (custom designs up to 1GHz avail.). All sizes feature metal base plate for optimum heat transfer. The resistor is electrically isolated from the metal tab, and molded into various package styles with high-temp flame-retardant epoxy. MP126 and MP220 in reduced wattage ratings now available in tighter TCs and tolerances from 10 Ω to 49.9K: MP126 (5W) to 0.025% and 2ppm, MP220 (10W) to 0.05% and 5ppm. Industry’s widest range of TO-style power resistors! Standard resistance range: 0.01 Ω to 56K Ω Standard tolerance: ±1%, ±2%, ±5% (available to 0.025%) Non-Inductive performance Resistor is electrically isolated from the mounting surface

APPLICATION: TO-220

High Performance Molded Heat-Sink Resistors

RCD’s MP series feature power film resistor elements designed for excellent environmental stability as well as superior high- frequency performance (custom designs up to 1GHz avail.). All sizes feature metal base plate for optimum heat transfer. The resistor is electrically isolated from the metal tab, and molded into various package styles with high-temp flame-retardant epoxy.

MP126 and MP220 in reduced wattage ratings now available in tighter TCs and tolerances from 10 Ω to 49.9K: MP126 (5W) to 0.025% and 2ppm, MP220 (10W) to 0.05% and 5ppm.

  • Industry’s widest range of TO-style power resistors!
  • Standard resistance range: 0.01 Ω to 56K Ω
  • Standard tolerance: ±1%, ±2%, ±5% (available to 0.025%)
  • Non-Inductive performance
  • Resistor is electrically isolated from the mounting surface
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number MP Series
Product Name Molded Heat Sink Power Film Resistor
Category / Application Power Applications
Technology / Construction MetalFilm
Mounting / Packaging Gull Wing Leads (optional feature); Radial Leads
Resistance Range 0.0100 to 56000 ohms
Tolerance 0.0250 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details