RCD Components, Inc. Temperature Sensing Metal Film Resistor, PTC LPT Series

Description
TEMPERATURE SENSING METAL FILM RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various temperature coefficients are obtained by adjusting the film composition. LPT features platinum film for improved l inearity, interchangeability and +300°C operating temp. Small sizes result in fast response times, typically 6 seconds for LP/MLP12 & LPT, 9 seconds for LP/MLP25 (in still air). FEATURES Economically priced PTC sensors Wide resistance range: 1.5 Ω - 100K High stability, excellent linearity Standard tolerance: ±5% (1% 1 , 2%, 10% available) Marked with color bands or alpha-numeric Resistance value is measured at 25°C (0°C available) Flat chip available, refer to FLP series
Datasheet
Description
TEMPERATURE SENSING METAL FILM RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various temperature coefficients are obtained by adjusting the film composition. LPT features platinum film for improved l inearity, interchangeability and +300°C operating temp. Small sizes result in fast response times, typically 6 seconds for LP/MLP12 & LPT, 9 seconds for LP/MLP25 (in still air). FEATURES Economically priced PTC sensors Wide resistance range: 1.5 Ω - 100K High stability, excellent linearity Standard tolerance: ±5% (1% 1 , 2%, 10% available) Marked with color bands or alpha-numeric Resistance value is measured at 25°C (0°C available) Flat chip available, refer to FLP series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensing Metal Film Resistor, PTC - LPT Series - RCD Components, Inc.
Manchester, NH, USA
Temperature Sensing Metal Film Resistor, PTC
LPT Series
Temperature Sensing Metal Film Resistor, PTC LPT Series
TEMPERATURE SENSING METAL FILM RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various temperature coefficients are obtained by adjusting the film composition. LPT features platinum film for improved l inearity, interchangeability and +300°C operating temp. Small sizes result in fast response times, typically 6 seconds for LP/MLP12 & LPT, 9 seconds for LP/MLP25 (in still air). FEATURES Economically priced PTC sensors Wide resistance range: 1.5 Ω - 100K High stability, excellent linearity Standard tolerance: ±5% (1% 1 , 2%, 10% available) Marked with color bands or alpha-numeric Resistance value is measured at 25°C (0°C available) Flat chip available, refer to FLP series

TEMPERATURE SENSING METAL FILM RESISTORS

Linear positive temperature coefficients:

LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various temperature coefficients are obtained by adjusting the film composition. LPT features platinum film for improved l inearity, interchangeability and +300°C operating temp. Small sizes result in fast response times, typically 6 seconds for LP/MLP12 & LPT, 9 seconds for LP/MLP25 (in still air).

FEATURES

  • Economically priced PTC sensors
  • Wide resistance range: 1.5 Ω - 100K
  • High stability, excellent linearity
  • Standard tolerance: ±5% (1% 1 , 2%, 10% available)
  • Marked with color bands or alpha-numeric
  • Resistance value is measured at 25°C (0°C available)
  • Flat chip available, refer to FLP series
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number LPT Series
Product Name Temperature Sensing Metal Film Resistor, PTC
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 1.00E8 ohms
Tolerance 1 to 10 +/- %
Temperature Coefficient 7000 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers