RCD Components, Inc. High Surge Carbon and Ceramic Solid Composition Resistor PCN Series

Description
HIGH SURGE RESISTOR Type PCN resistors are manufactured from carbon and ceramic granules into a solid bulk composition enabling pulse capabilities unmatched by wirewound or film resistors. Marking is alpha-numeric or color band. Flexible manufacturing process enables customized rod or disk sizes up to 5” diameter and 18” long. Typical applications include snubber circuits, lightning surge, grounding resistors, RFI suppression, dummy loads, etc. Depending on the application, PCN resistors can often satisfy requirements of UL217, 268, 294, 497A, 508, 913, 943, 991, 1459, & 1971; IEEE587, C37.90, & Bellcore TR357 & 1089; EN61000-4, 60601, & 50082.
Datasheet
Description
HIGH SURGE RESISTOR Type PCN resistors are manufactured from carbon and ceramic granules into a solid bulk composition enabling pulse capabilities unmatched by wirewound or film resistors. Marking is alpha-numeric or color band. Flexible manufacturing process enables customized rod or disk sizes up to 5” diameter and 18” long. Typical applications include snubber circuits, lightning surge, grounding resistors, RFI suppression, dummy loads, etc. Depending on the application, PCN resistors can often satisfy requirements of UL217, 268, 294, 497A, 508, 913, 943, 991, 1459, & 1971; IEEE587, C37.90, & Bellcore TR357 & 1089; EN61000-4, 60601, & 50082.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Surge Carbon and Ceramic Solid Composition  Resistor - PCN Series - RCD Components, Inc.
Manchester, NH, USA
High Surge Carbon and Ceramic Solid Composition Resistor
PCN Series
High Surge Carbon and Ceramic Solid Composition Resistor PCN Series
HIGH SURGE RESISTOR Type PCN resistors are manufactured from carbon and ceramic granules into a solid bulk composition enabling pulse capabilities unmatched by wirewound or film resistors. Marking is alpha-numeric or color band. Flexible manufacturing process enables customized rod or disk sizes up to 5” diameter and 18” long. Typical applications include snubber circuits, lightning surge, grounding resistors, RFI suppression, dummy loads, etc. Depending on the application, PCN resistors can often satisfy requirements of UL217, 268, 294, 497A, 508, 913, 943, 991, 1459, & 1971; IEEE587, C37.90, & Bellcore TR357 & 1089; EN61000-4, 60601, & 50082.

HIGH SURGE RESISTOR

Type PCN resistors are manufactured from carbon and ceramic granules into a solid bulk composition enabling pulse capabilities unmatched by wirewound or film resistors. Marking is alpha-numeric or color band. Flexible manufacturing process enables customized rod or disk sizes up to 5” diameter and 18” long. Typical applications include snubber circuits, lightning surge, grounding resistors, RFI suppression, dummy loads, etc. Depending on the application, PCN resistors can often satisfy requirements of UL217, 268, 294, 497A, 508, 913, 943, 991, 1459, & 1971; IEEE587, C37.90, & Bellcore TR357 & 1089; EN61000-4, 60601, & 50082.

Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number PCN Series
Product Name High Surge Carbon and Ceramic Solid Composition Resistor
Category / Application Surge Resistor
Technology / Construction Carbon Composition; Ceramic Composition
Mounting / Packaging Axial Leads (optional feature)
Resistance Range 1 to 100000 ohms
Power Rating 0.2500 to 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details