PWM Motor Driver IC, 36V, 400mA, 1-Ch, SOIC Product overview: UC3638DWTR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 400mA, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 36V, 400mA, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC3638DWTR can be used for catalog matching and distributor lookup.
Brush DC Motor Controller, 0.5A, BIPolar, PDSO20
Brush DC Motor Controller, 0.5A, BIPolar, PDSO20
Motor Driver Parallel 20-SOIC
Motor Driver Parallel 20-SOIC
Motor Driver Parallel 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 901689-UC3638DWTR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: - Motor Driver - Parallel 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UC3638
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-44033-1-ND, 296-44033-2, 296-44033-1, -296-44033-1, UC3638DWTRG4-ND, 296-44033-6, UC3638DWTR-ND, UC3638DWTRG4
Motor Driver Parallel 20-SOIC
IC MOTOR DRIVER 10V-36V 20SOIC
IC MOTOR DRIVER 10V-36V 20SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Speed Controllers | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-UC3638DWTR | UC3638DWTR | 296-44033-2-ND | 901689-UC3638DWTR | UC3638DWTR | UC3638DWTR | UC3638DWTR |
| Product Name | 36V 400mA SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - UC3638DWTR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| DC Input | 36 volts | 10 to 36 volts | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |