onsemi Motor Driver IC LA6584JA-AH

Description
Brushless DC Motor Controller, 1.2A, PDSO20
Request a Quote Datasheet
Description
Brushless DC Motor Controller, 1.2A, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LA6584JA-AH - Rochester Electronics
Newburyport, MA, United States
Brushless DC Motor Controller, 1.2A, PDSO20

Brushless DC Motor Controller, 1.2A, PDSO20

Supplier's Site Datasheet
Motor Driver IC - 746-LA6584JA-AH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
746-LA6584JA-AH
Motor Driver IC 746-LA6584JA-AH
BTL Driver Single-Phase Full-Wave Fan Motor Driver, SSOP20 (225mil), 2000-REEL Product overview: LA6584JA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LA6584JA-AH can be used for catalog matching and distributor lookup.

BTL Driver Single-Phase Full-Wave Fan Motor Driver, SSOP20 (225mil), 2000-REEL Product overview: LA6584JA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LA6584JA-AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Driver, 1-Ph Fan, 1.2A, Ssop-20; Motor Type Onsemi - 30AC9701 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 1-Ph Fan, 1.2A, Ssop-20; Motor Type Onsemi
30AC9701
Motor Driver, 1-Ph Fan, 1.2A, Ssop-20; Motor Type Onsemi 30AC9701
MOTOR DRIVER, 1-PH FAN, 1.2A, SSOP-20; Motor Type:Single Phase Fan Motor; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:15V; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:2.8V; Supply Voltage Max:14V; RoHS Compliant: Yes

MOTOR DRIVER, 1-PH FAN, 1.2A, SSOP-20; Motor Type:Single Phase Fan Motor; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:15V; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:2.8V; Supply Voltage Max:14V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Motor Speed Controllers DC Motor Drives Motor Controllers
Product Number LA6584JA-AH 746-LA6584JA-AH 30AC9701
Product Name Motor Driver IC Motor Driver, 1-Ph Fan, 1.2A, Ssop-20; Motor Type Onsemi
Operating Temperature -30 C (-22 F)
DC Input 14 volts 3 to 14 volts
Motor / System Single Phase Fan Motor
Unlock Full Specs
to access all available technical data