Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR SPEED CONTROLLERS
PANASONIC
LV8013T-A-TLM-E --
Panasonic
LV8013T-A-TLM-E
Description
Brush DC Motor Controller, 3.8A, BICMOS, PDSO24
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Brush DC Motor Controller, 3.8A, BICMOS, PDSO24
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
LV8013T-A-TLM-E
LV8013T-A-TLM-E
Brush DC Motor Controller, 3.8A, BICMOS, PDSO24
Brush DC Motor Controller, 3.8A, BICMOS, PDSO24
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Motor Speed Controllers
Product Number
LV8013T-A-TLM-E
Unlock Full Specs
to access all available technical data
Similar Products
Bodine Electric Company
Filtered PWM DC Basic Speed Control (open chassis)
Specs
Power
326 watts
AC Input
115 volts
Frequency
50 Hz; 60 Hz
View Details
Midwest Motion Products, Inc.
Speed Controls
MMP-10A-12-60V
Specs
DC Input
12 to 60 volts
Continuous Current
10 amps
Peak Current
15 amps
View Details
FAULHABER MICROMO
Speed Controllers Series SC 1801 P 2-Quadrant PWM configurable via PC
Series SC 1801 P 2-Quadrant PWM configurable via PC
Specs
Product
Pulse Width Modulation Drive
Operating Temperature
-25 to 60 C (-13 to 140 F)
Configuration
PC Board
View Details
Shenzhen Power Motor Industrial Co., Ltd.
716PCDSTH0010 Motor Controller
Specs
Power
60 watts
DC Input
12 to 24 volts
Phase
Three Phase
View Details