Bipolar Motor Driver Power MOSFET Parallel 36-VMFP
Stepper Motor Controller, 2A, PDSO36
IC MTR DRV BIPLR 2.5-5.5V 36VMFP
IC MTR DRV BIPLR 2.5-5.5V 36VMFP
Bipolar Motor Driver Power MOSFET Parallel 36-VMFP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MPC17550EV-ND | MPC17550EV | MPC17550EV | MPC17550EV | MPC17550EV |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "36-SSOP (0.209"", 5.30mm Width)" | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -10 to 150 C (14 to 302 F) | -10 to 150 C (14 to 302 F) | |||
| AC Input | 2 to 6 volts |