Manufacturer: ON Semiconductor
Win Source Part Number: 1064508-LV8013T-A-TL
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Over Temperature
Voltage - Load: 2 V to 15 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Current - Peak Output: 2A, 3.8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Channel Output Current: 1.2A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Brush DC Motor Controller, 3.8A, BICMOS, PDSO24
Forward/Reverse Motor Driver, TSSOP24 4.4x6.5 / TSSOP24 (225 mil), 2000-REEL Product overview: LV8013T-A-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV8013T-A-TLM-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC Motor Drives | Motor Speed Controllers | DC Motor Drives |
| Product Number | 1064508-LV8013T-A-TLM-E | LV8013T-A-TLM-E | 746-LV8013T-A-TLM-E |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LV8013T-A-TLM-E | Motor Driver IC | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) |