Brushless DC Motor Controller, 2A, BIPolar, PQCC28
Brushless DC Motor Controller 28-PLCC 0 to 70 Product overview: UC3625QTR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC3625QTR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET, Power Darlington Parallel 28-PLCC (11.51x11.51)
Manufacturer: Texas Instruments
Win Source Part Number: 1115484-UC3625QTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET, Power Darlington
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TJ)
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 10 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET, Power Darlington Parallel 28-PLCC (11.51x11.51)
IC MOTOR DRIVER 10V-18V 28PLCC
IC MOTOR DRIVER 10V-18V 28PLCC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | UC3625QTR | 744-UC3625QTR | UC3625QTR-ND | 1115484-UC3625QTR | UC3625QTR | UC3625QTR | UC3625QTR |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - UC3625QTR | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| DC Input | 18 volts | 10 to 18 volts | 10 to 18 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |