Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 041916-NJM3770AD3
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 1.5A
Voltage - Load: 10 V to 40 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 16-DIP Batwing
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 25
NJM3770A - STEPPER MOTOR DRIVER
Bipolar Motor Driver Bipolar Parallel 16-DIP Batwing
IC MTRDRV BIPLR 4.75-5.25V 16DIP
IC MTRDRV BIPLR 4.75-5.25V 16DIP
Bipolar Motor Driver Bipolar Parallel 16-DIP Batwing
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 041916-NJM3770AD3 | NJM3770AD3 | 2129-NJM3770AD3-ND | NJM3770AD3 | NJM3770AD3 | NJM3770AD3 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NJM3770AD3 | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | |
| Operating Temperature | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | |||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 to 5 volts | ||||
| Continuous Current | 1.5 amps | 1.5 amps |