Manufacturer: ON Semiconductor
Win Source Part Number: 718937-LB11660RV-TLM
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 95°C (TA)
Package: 16-LSSOP (0.173", 4.40mm Width)
Applications: Fan Motor Driver
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 4 V ~ 15 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel, PWM
Output Configuration: High Side (2)
Output Current: 1.5A
Voltage - Load: 3 V ~ 15 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: LB11660RV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): BD6973FV-E2; BD6973FV; BM6204FS-E2;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Half-pre Motor Driver, Single-Phase Full-Wave Drive, for Fan Motor, SSOP16 (225mil), 2000-REEL Product overview: LB11660RV-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11660RV-TLM-E can be used for catalog matching and distributor lookup.
LB11660RV - Half-pre Motor Driver, Single-Phase Full-Wave Drive, for Fan Motor
IC MOTOR DRIVER 4V-15V 16SSOP
MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:15V; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:15V RoHS Compliant: Yes
Motor Driver Bipolar Parallel, PWM 16-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 718937-LB11660RV-TLM-E | 744-LB11660RV-TLM-E | LB11660RV-TLM-E | LB11660RV-TLM-E | 45W2509 | LB11660RV-TLM-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11660RV-TLM-E | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -30 To 95Deg C; Motor Type Onsemi | Motor Drivers, Controllers | |
| Operating Temperature | -30 to 95 C (-22 to 203 F) | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | |||
| AC Input | 4 to 15 volts | 4 to 15 volts | ||||
| DC Input | 4 to 15 volts | 15 volts | 4 to 15 volts | |||
| Continuous Current | 1.5 amps | 1.5 amps |