Brushless DC Motor Controller, 0.2A, BICMOS, PDSO28
Brushless DC Motor Controller, 0.2A, BICMOS, PDSO28
3-phase sensored trapezoidal BLDC controller for -40°C to +85°C applications 28-SOIC -40 to 85 Product overview: UCC2626DW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UCC2626DW can be used for catalog matching and distributor lookup.
Motor Driver PWM 28-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1276114-UCC2626DW
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Function: Controller - Commutation, Direction Management
Interface: PWM
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: UCC2626
Manufacturer Pack Quantity: 20
MSL Level: 2 (1 Year)
Supply Voltage (V): 11V ~ 14.5V
Motor Driver PWM 28-SOIC
Motor Driver PWM 28-SOIC
IC MOTOR DRIVER 11V-14.5V 28SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | UCC2626DW | 744-UCC2626DW | 296-34747-5-ND | 1276114-UCC2626DW | UCC2626DW | UCC2626DW |
| Product Name | SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - UCC2626DW | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 14 volts | 11 to 14 volts | 11 to 14 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |