Motor Driver PWM 28-PDIP
Brushless DC Motor Controller, 0.2A, BICMOS, PDIP28
IC MOTOR DRIVER 11V-14.5V 28DIP
Motor Driver PWM 28-PDIP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers |
| Product Number | UCC3626N-ND | UCC3626N | UCC3626N | UCC3626N |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "28-DIP (0.600"", 15.24mm)" | |||
| Communication | PWM | PWM |