LV8862JA - Single-phase FAN Motor Driver
Motor Driver Bi-CMOS Parallel, PWM 16-SSOP
MOTOR DRIVER, -40 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:16V; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:3.6V; Supply Voltage Max:16V RoHS Compliant: Yes
IC MOTOR DRIVER 3.6V-16V 16SSOP
| Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LV8862JA-AH | LV8862JA-AH | 30Y6561 | LV8862JA-AH |
| Product Name | Motor Drivers, Controllers | Motor Driver, -40 To 95Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | |
| Motor / System | DC Brushed; Brushed DC | Single Phase Fan Motor | ||
| Communication | Parallel, PWM | |||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | |||
| AC Input | 4 to 16 volts |