onsemi Motor Driver IC LA6581DMR2G

Description
LA6581DM - Single-Phase Full-Wave BTL Fan Motor Driver
Request a Quote Datasheet
Description
LA6581DM - Single-Phase Full-Wave BTL Fan Motor Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LA6581DMR2G - Rochester Electronics
Newburyport, MA, United States
LA6581DM - Single-Phase Full-Wave BTL Fan Motor Driver

LA6581DM - Single-Phase Full-Wave BTL Fan Motor Driver

Supplier's Site Datasheet
Singapore, Singapore
Motor Driver IC
746-LA6581DMR2G
Motor Driver IC 746-LA6581DMR2G
Single-Phase Full-Wave BTL Fan Motor Driver, 4000-REEL Product overview: LA6581DMR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LA6581DMR2G can be used for catalog matching and distributor lookup.

Single-Phase Full-Wave BTL Fan Motor Driver, 4000-REEL Product overview: LA6581DMR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LA6581DMR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Driver, -30 To 100Deg C; Motor Type Onsemi - 47X2180 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -30 To 100Deg C; Motor Type Onsemi
47X2180
Motor Driver, -30 To 100Deg C; Motor Type Onsemi 47X2180
MOTOR DRIVER, -30 TO 100DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:500mA; Output Voltage:16V; Driver Case Style:Micro8; No. of Pins:8Pins; Supply Voltage Min:2.2V; Supply Voltage Max:16V RoHS Compliant: Yes

MOTOR DRIVER, -30 TO 100DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:500mA; Output Voltage:16V; Driver Case Style:Micro8; No. of Pins:8Pins; Supply Voltage Min:2.2V; Supply Voltage Max:16V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Motor Speed Controllers DC Motor Drives Motor Controllers
Product Number LA6581DMR2G 746-LA6581DMR2G 47X2180
Product Name Motor Driver IC Motor Driver, -30 To 100Deg C; Motor Type Onsemi
PC-Based Bus Logic
Operating Temperature -30 C (-22 F)
Motor / System Single Phase Fan Motor
AC Input 2 to 16 volts
Unlock Full Specs
to access all available technical data