Single-Phase Variable Speed Fan Motor Pre-Driver, SSOP20 (225mil), 2000-REEL Product overview: LB11967V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11967V-TLM-E can be used for catalog matching and distributor lookup.
Brushless DC Motor Controller, 0.05A, BIPolar, PDSO20
Manufacturer: ON Semiconductor
Win Source Part Number: 018459-LB11967V-TLM-
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 95°C (TA)
Case / Package: 20-SSOP
Purpose: Controller - Speed
Supply Voltage - Operating: 6 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC MOTOR DRIVER 6V-16V 20SSOP
IC MOTOR DRIVER 6V-16V 20SSOP
MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:50mA; Output Voltage:16V; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:6V; Supply Voltage Max:16V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Speed Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB11967V-TLM-E | LB11967V-TLM-E | 018459-LB11967V-TLM-E | LB11967V-TLM-E | LB11967V-TLM-E | 45W2566 | LB11967V-TLM-E |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB11967V-TLM-E | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -30 To 95Deg C; Motor Type Onsemi | Motor Drivers, Controllers | |
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | ||||
| DC Input | 16 volts | 6 to 16 volts | 6 to 16 volts | ||||
| AC Input | 6 to 16 volts | 6 to 16 volts |