Manufacturer: Texas Instruments
Win Source Part Number: 048464-UCC3626PW
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-TSSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 11 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
3-phase sensored trapezoidal BLDC controller for -40°C to +70°C applications 28-TSSOP 0 to 70 Product overview: UCC3626PW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UCC3626PW can be used for catalog matching and distributor lookup.
Motor Driver PWM 28-TSSOP
Brushless DC Motor Controller, 0.2A, BICMOS, PDSO28
Brushless DC Motor Controller, 0.2A, BICMOS, PDSO28
Motor Driver PWM 28-TSSOP
IC MOTOR DRVR 11V-14.5V 28TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers |
| Product Number | 048464-UCC3626PW | 744-UCC3626PW | 296-11453-5-ND | UCC3626PW | UCC3626PW | UCC3626PW |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - UCC3626PW | TSSOP Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| AC Input | 11 to 14 volts | 11 to 14 volts | ||||
| DC Input | 11 to 14 volts | 14 volts | 11 to 14 volts |