Manufacturer: Texas Instruments
Win Source Part Number: 1275692-UC2637Q
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 20-LCC (J-Lead)
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 20 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (4)
Motor Type - AC, DC: Brushed DC
Family Name: UC2637
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): UC2637J; UC2637NG4; UC2637N;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Brush DC Motor Controller, 0.5A, BIPolar, PQCC20
Brush DC Motor Controller, 0.5A, BIPolar, PQCC20
Motor Driver Parallel 20-PLCC (9x9)
BRUSH DC MOTOR CONTROLLER, 0.5A, Product overview: UC2637Q from Unitrode is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.5A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2637Q can be used for catalog matching and distributor lookup.
BRUSH DC MOTOR CONTROLLER, 0.5A
Motor Driver Parallel 20-PLCC (9x9)
Motor Driver Parallel 20-PLCC (9x9)
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1275692-UC2637Q | UC2637Q | 296-34708-5-ND | 744-UC2637Q | UC2637Q | UC2637Q |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - UC2637Q | Motor Drivers, Controllers | 0.5A Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| AC Input | 2 to 20 volts | 2 to 20 volts | ||||
| DC Input | 2 to 20 volts | 2 to 20 volts | 20 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |