Brush DC Motor Controller, 0.5A, BIPolar, PQCC20
Motor Driver Parallel 20-PLCC (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1275886-UC3637Q
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-LCC (J-Lead)
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 20 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (4)
Motor Type - AC, DC: Brushed DC
Family Name: UC3637
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): L6219R013TR; L6219DS; TEA3718DP;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Switched Mode Controller for DC Motor Drive 20-PLCC 0 to 70 Product overview: UC3637Q from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC3637Q can be used for catalog matching and distributor lookup.
Motor Driver Parallel 20-PLCC (9x9)
IC MOTOR DRIVER 2.5V-20V 20PLCC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | UC3637Q | UC3637Q-ND | 1275886-UC3637Q | 744-UC3637Q | UC3637Q | UC3637Q |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - UC3637Q | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 20-LCC (J-Lead) | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |