Motor Driver PWM 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 084067-TMP814PWR
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 95°C (TA)
Case / Package: 20-TSSOP
Purpose: Controller - Speed
Supply Voltage - Operating: 6 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Sensored single-phase BLDC gate driver for 12-V, 24-V or 48-V applications 20-TSSOP -40 to 85 Product overview: TMP814PWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TMP814PWR can be used for catalog matching and distributor lookup.
Brushless DC Motor Controller, 0.05A, BIPolar, PDSO20
IC MOTOR DRIVER 6V-16V 20TSSOP
IC MOTOR DRIVER 6V-16V 20TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motion Controllers | DC Motor Drives | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-TMP814PWRTR-ND | 084067-TMP814PWR | 744-TMP814PWR | TMP814PWR | TMP814PWR | TMP814PWR | TMP814PWR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TMP814PWR | TSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| PC-Based Bus | PWM | PWM | |||||
| Operating Temperature | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | |||
| Configuration | PCB Mount; "20-TSSOP (0.173"", 4.40mm Width)" |