Manufacturer: Texas Instruments
Win Source Part Number: 1115306-UC2637DWTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushed DC
Family Name: UC2637
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 20-SOIC
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 2.5 V to 20 V
Alternative Parts (Cross-Reference): TEA3718SDP; E-L6219DS; TEA3718DP; L6219DS;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
UC2637 Switched Mode Controller for DC Motor Drive
Switched mode controller for DC motor drive 20-SOIC -25 to 85 Product overview: UC2637DWTR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2637DWTR can be used for catalog matching and distributor lookup.
Motor Driver Parallel 20-SOIC
Motor Driver Parallel 20-SOIC
IC MOTOR DRIVER 2.5V-20V 20SOIC
IC MOTOR DRIVER 2.5V-20V 20SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1115306-UC2637DWTR | UC2637DWTR | 744-UC2637DWTR | UC2637DWTR-ND | UC2637DWTR | UC2637DWTR | UC2637DWTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - UC2637DWTR | SOIC Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| AC Input | 2 to 20 volts | 2 to 20 volts | |||||
| DC Input | 2 to 20 volts | 36 volts | 2 to 20 volts |