Brush DC Motor Controller, 0.5A, BIPolar, PDSO20
Motor Driver Parallel 20-SOIC
Advanced PWM Motor Controller 20-SOIC -40 to 85 Product overview: UC2638DWTR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2638DWTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1275693-UC2638DWTR
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 10 V ~ 36 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Pre-Driver - Half Bridge (2)
Motor Type - AC, DC: Brushed DC
Family Name: UC2638
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): TEA3718SFPTR; GS-DC200SS; E-L6219DS;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 10V-36V 20SOIC
IC MOTOR DRIVER 10V-36V 20SOIC
Motor Driver Parallel 20-SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | UC2638DWTR | UC2638DWTR-ND | 744-UC2638DWTR | 1275693-UC2638DWTR | UC2638DWTR | UC2638DWTR | UC2638DWTR |
| Product Name | Motor Drivers, Controllers | SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - UC2638DWTR | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 C (-40 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |