Motor Driver Power MOSFET, Power Darlington Parallel 28-PLCC (11.51x11.51)
Brushless DC Motor Controller 28-PLCC 0 to 70 Product overview: UC3625Q from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC3625Q can be used for catalog matching and distributor lookup.
Brushless DC Motor Controller, 2A, BIPolar, PQCC28
Manufacturer: Texas Instruments
Win Source Part Number: 1275884-UC3625Q
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: Power MOSFET, Power Darlington
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: UC3625
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 18V
BRUSHLESS DC MOTOR CONTROLLER, 2
Motor Driver Power MOSFET, Power Darlington Parallel 28-PLCC (11.51x11.51)
Motor Driver Power MOSFET, Power Darlington Parallel 28-PLCC (11.51x11.51)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motor Speed Controllers | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-15064-5-ND | 744-UC3625Q | UC3625Q | 1275884-UC3625Q | UC3625Q | UC3625Q |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - UC3625Q | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 28-LCC (J-Lead) | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |