onsemi Motor Driver IC LB1863M-TLM-E

Description
LB1863M - Two-Phase Brushless Motor Driver
Request a Quote Datasheet
Description
LB1863M - Two-Phase Brushless Motor Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LB1863M-TLM-E - Rochester Electronics
Newburyport, MA, United States
LB1863M - Two-Phase Brushless Motor Driver

LB1863M - Two-Phase Brushless Motor Driver

Supplier's Site Datasheet
Motor Driver IC - 746-LB1863M-TLM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
746-LB1863M-TLM-E
Motor Driver IC 746-LB1863M-TLM-E
Two-Phase Brushless Motor Driver, SOIC14 W / MFP14S (225 mil), 1000-REEL Product overview: LB1863M-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1863M-TLM-E can be used for catalog matching and distributor lookup.

Two-Phase Brushless Motor Driver, SOIC14 W / MFP14S (225 mil), 1000-REEL Product overview: LB1863M-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1863M-TLM-E can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Driver, -30 To 80Deg C; Motor Type Onsemi - 45W2619 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -30 To 80Deg C; Motor Type Onsemi
45W2619
Motor Driver, -30 To 80Deg C; Motor Type Onsemi 45W2619
MOTOR DRIVER, -30 TO 80DEG C; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:80V; Driver Case Style:WSOIC; No. of Pins:14Pins; Supply Voltage Min:6.4V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, -30 TO 80DEG C; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:80V; Driver Case Style:WSOIC; No. of Pins:14Pins; Supply Voltage Min:6.4V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Motor Speed Controllers DC Motor Drives Motor Controllers
Product Number LB1863M-TLM-E 746-LB1863M-TLM-E 45W2619
Product Name Motor Driver IC Motor Driver, -30 To 80Deg C; Motor Type Onsemi
PC-Based Bus Logic
Operating Temperature -30 C (-22 F)
Motor / System DC Brushless; DC Brushless
AC Input 6 to 7 volts
Unlock Full Specs
to access all available technical data