Manufacturer: Texas Instruments
Win Source Part Number: 798657-UC3638Q
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-LCC (J-Lead)
Applications: General
Mounting: SMD
Operating Supply Voltage: 10 V ~ 36 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Pre-Driver - Half Bridge (2)
Motor Type - AC, DC: Brushed DC
Family Name: UC3638
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): E-L6219DS; L6219DS; IFX9201SG; L6219DS013TR;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
BRUSH DC MOTOR CONTROLLER, 0.5A, PQCC20, PLASTIC, LCC-20 Product overview: UC3638Q from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0.5A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC3638Q can be used for catalog matching and distributor lookup.
Brush DC Motor Controller, 0.5A, BIPolar, PQCC20
Motor Driver Parallel 20-PLCC (9x9)
Motor Driver Parallel 20-PLCC (9x9)
IC MOTOR DRIVER 10V-36V 20PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 798657-UC3638Q | 744-UC3638Q | UC3638Q | 296-13056-5-ND | UC3638Q | UC3638Q |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - UC3638Q | 0.5A Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| AC Input | 10 to 36 volts | 10 to 36 volts | ||||
| DC Input | 10 to 36 volts | 10 to 36 volts |