Win Source Part Number: 1005282-MPC17550EVEL
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Battery Powered
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 700mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (8)
Voltage - Load: 1.6V ~ 5.5V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 36-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 36-VMFP
Temperature Range - Operating: -10°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: MPC17550EVELCT,MPC17
Base Product Number: MPC17
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Bipolar Motor Driver Power MOSFET Parallel 36-VMFP
IC MTR DRV BIPLR 2.5-5.5V 36VMFP Product overview: MPC17550EVEL from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MPC17550EVEL can be used for catalog matching and distributor lookup.
Stepper Motor Controller, 2A, PDSO36
STEPPER MOTOR CONTROLLER, 2A, PD
IC MTR DRV BIPLR 2.5-5.5V 36VMFP
Bipolar Motor Driver Power MOSFET Parallel 36-VMFP
Bipolar Motor Driver Power MOSFET Parallel 36-VMFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1005282-MPC17550EVEL | MPC17550EVELTR-ND | 744-MPC17550EVEL | MPC17550EVEL | MPC17550EVEL | MPC17550EVEL | MPC17550EVEL |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | 5.5V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | |
| Operating Temperature | -10 to 150 C (14 to 302 F) | -10 to 150 C (14 to 302 F) | -10 C (14 F) | -10 to 150 C (14 to 302 F) | |||
| AC Input | 2 to 6 volts | 2 to 6 volts | |||||
| DC Input | 2 to 6 volts | 2 to 6 volts | 6 volts | ||||
| Continuous Current | 0.7000 amps | 0.7000 amps | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |