Manufacturer: Texas Instruments
Win Source Part Number: 035665-UC3638DW
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushed DC
Family Name: UC3638
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 10 V to 36 V
Alternative Parts (Cross-Reference): GS-DC200S; GS-DC200SS; GS-DC200; TEA3718SFPTR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Motor Driver Parallel 20-SOIC
Brush DC Motor Controller, 0.5A, BIPolar, PDSO20
PWM Motor Driver IC, 36V, 400mA, 500kHz, SOIC Product overview: UC3638DW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 400mA, 500kHz, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 36V, 400mA, 500kHz, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC3638DW can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 10V-36V 20SOIC
IC MOTOR DRIVER 10V-36V 20SOIC
Motor Driver Parallel 20-SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Speed Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 035665-UC3638DW | 296-2509-5-ND | UC3638DW | 744-UC3638DW | UC3638DW | UC3638DW | UC3638DW |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - UC3638DW | Motor Drivers, Controllers | 36V 400mA 500kHz SOIC Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| AC Input | 10 to 36 volts | 10 to 36 volts | |||||
| DC Input | 10 to 36 volts | 10 to 36 volts | 36 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |