onsemi Motor Drivers, Controllers LB11660RV-W-AH

Description
LB11660 - Brushless DC Motor Controller, 1.5A
Request a Quote Datasheet
Description
LB11660 - Brushless DC Motor Controller, 1.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LB11660RV-W-AH - Rochester Electronics
Newburyport, MA, United States
LB11660 - Brushless DC Motor Controller, 1.5A

LB11660 - Brushless DC Motor Controller, 1.5A

Supplier's Site Datasheet
Motor Drivers, Controllers - LB11660RV-W-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB11660RV-W-AH
Motor Drivers, Controllers LB11660RV-W-AH
Motor Driver Bipolar Parallel, PWM 16-SSOP

Motor Driver Bipolar Parallel, PWM 16-SSOP

Buy Now
Motor Driver, -30 To 95Deg C; Motor Type Onsemi - 81Y3633 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -30 To 95Deg C; Motor Type Onsemi
81Y3633
Motor Driver, -30 To 95Deg C; Motor Type Onsemi 81Y3633
MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:15V; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:15V RoHS Compliant: Yes

MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:15V; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:15V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB11660RV-W-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB11660RV-W-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB11660RV-W-AH
IC MOTOR DRIVER 4V-15V 16SSOP

IC MOTOR DRIVER 4V-15V 16SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Motor Speed Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number LB11660RV-W-AH LB11660RV-W-AH 81Y3633 LB11660RV-W-AH
Product Name Motor Drivers, Controllers Motor Driver, -30 To 95Deg C; Motor Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Motor / System DC Brushless; Brushless DC (BLDC) Single Phase Fan Motor
Communication Parallel, PWM
Operating Temperature -30 to 95 C (-22 to 203 F)
AC Input 4 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 193555 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 400 volts
Power 4000 watts
Continuous Current 9 amps
View Details
EtherCAT SERVOPACKs - SGD7S-780AA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details