Brush DC Motor Controller, 0.5A, BIPolar, PDSO20
Brush DC Motor Controller, 0.5A, BIPolar, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 142944-UC3637DW
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 2.5 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Motor Driver Parallel 20-SOIC
Switched Mode Controller for DC Motor Drive 20-SOIC 0 to 70 Product overview: UC3637DW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC3637DW can be used for catalog matching and distributor lookup.
Motor Driver Parallel 20-SOIC
IC MOTOR DRIVER 2.5V-20V 20SOIC
DC MOTOR CONTROLLER, 3637, SOIC20; Motor Type:PWM; No. of Outputs:2Outputs; Output Current:100mA; Output Voltage:13.5V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 2.5V-20V 20SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | UC3637DW | 142944-UC3637DW | 296-2508-5-ND | 744-UC3637DW | UC3637DW | UC3637DW | 28AH6375 | UC3637DW |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - UC3637DW | Motor Drivers, Controllers | SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Dc Motor Controller, 3637, Soic20; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| AC Input | 2 to 20 volts | 2 to 20 volts | 2 to 20 volts | |||||
| DC Input | 2 to 20 volts | 2 to 20 volts | 36 volts | 2 to 20 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | PWM | |||||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" |