Manufacturer: Texas Instruments
Win Source Part Number: 1115309-UC2638DW
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 20-SOIC
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 10 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Brush DC Motor Controller, 0.5A, BIPolar, PDSO20
Brush DC Motor Controller, 0.5A, BIPolar, PDSO20
Advanced PWM Motor Controller 20-SOIC -40 to 85 Product overview: UC2638DW from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2638DW can be used for catalog matching and distributor lookup.
Motor Driver Parallel 20-SOIC
IC MOTOR DRIVER 10V-36V 20SOIC
Motor Driver Parallel 20-SOIC
IC MOTOR DRIVER 10V-36V 20SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1115309-UC2638DW | UC2638DW | 744-UC2638DW | 296-2482-5-ND | UC2638DW | UC2638DW | UC2638DW |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - UC2638DW | SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| AC Input | 10 to 36 volts | 10 to 36 volts | |||||
| DC Input | 10 to 36 volts | 36 volts | 10 to 36 volts | ||||
| PC-Based Bus | Parallel |